EN
  • EN
  • DE

TPS54974PWP

Part No TPS54974PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 9A SYNC 28HTSSOP / Conv DC-DC 3V to 4V Synchronous Step Down Single-Out 0.9V to 2V 9A 28-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 4V
Output Voltage 0.891V
Output Voltage MAX 3.6V
Output Current 9A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 798001-TPS54974PWP
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54974
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS54974PWP CAD Model

Description

Overview of Texas Instruments TPS54974PWP

The Texas Instruments TPS54974PWP is a high-performance, step-down (buck) converter that belongs to the expansive family of power management integrated circuits. This device is engineered to provide a reliable and efficient power solution for various applications, including consumer electronics, networking, and industrial systems. The TPS54974PWP comes in a 28-pin HTSSOP package, which is designed for a compact footprint and excellent thermal performance.

Key Features

  • Adjustable Switching Frequency: The TPS54974PWP offers an adjustable switching frequency ranging from 250 kHz to 2.2 MHz, allowing designers to optimize the performance based on the application's specific needs.
  • High Efficiency: With its advanced MOSFETs and low dropout operation, the device ensures high efficiency across a wide range of load conditions, which is crucial for reducing power loss and heat dissipation.
  • Integrated Features: It includes an internal soft-start, a 5ms internal slow-start, and a sequencing capability, simplifying the power supply design and reducing the need for external components.
  • Voltage Options: The output voltage is adjustable from 0.8V to 3.6V, providing flexibility for powering a broad array of ICs and systems.
  • Thermal and Overcurrent Protection: The TPS54974PWP is equipped with thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.

Applications

Due to its versatility and robust feature set, the TPS54974PWP is suitable for a wide range of applications, including:

  • Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Networking equipment such as switches and routers
  • Consumer electronics like set-top boxes and gaming consoles
  • Industrial and automation systems
  • Telecommunication infrastructure

Design Support

Texas Instruments provides comprehensive design support for the TPS54974PWP, including technical documentation, reference designs, and simulation tools to assist engineers in integrating the device into their projects seamlessly. The company's E2E™ support forums are also available for further assistance and community-based troubleshooting.

In summary, the TPS54974PWP from Texas Instruments is a versatile and efficient solution for modern power supply requirements, offering a balance of performance, integration, and protection to meet the demands of various electronic applications.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4216 $51.9512
17+ $6.0896 $103.5232
26+ $5.8993 $153.3818
36+ $5.7090 $205.5240
46+ $5.5187 $253.8602
61+ $4.9478 $301.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess