EN
  • EN
  • DE

TPS54980PWPR

Part No TPS54980PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 9A SYNC 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 3.6V
Output Current 9A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 034174-TPS54980PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54980PWPR CAD Model

Description

Introducing the TPS54980PWPR from Texas Instruments

The TPS54980PWPR is a state-of-the-art integrated circuit designed by the renowned manufacturer Texas Instruments. This advanced power management chip is part of the SWIFT™ family of products, which are known for their high-performance and space-efficient solutions. The TPS54980PWPR is specifically engineered to cater to the demanding power requirements of modern electronic devices.

This robust component comes in a 28-pin HTSSOP package with a PowerPAD™ on the underside, which is not only compact but also enhances thermal performance. Its main function is to provide a high-efficiency, synchronous step-down converter with an integrated dual-channel switch. The device is capable of delivering a continuous output current of up to 8A, making it suitable for a wide range of applications, including but not limited to, servers, telecom equipment, and networking gear.

Key features of the TPS54980PWPR include an input voltage range of 2.5V to 6V, which allows for flexibility in various system designs. The output voltage is adjustable from 0.8V to 3.6V, enabling it to power a variety of digital ICs such as DSPs, FPGAs, and microprocessors. The device boasts an impressive efficiency rate, thanks to its integrated 44-mΩ and 19-mΩ MOSFETs, which reduce conduction losses.

Furthermore, the TPS54980PWPR is equipped with a range of protective features to ensure the longevity and reliability of your electronic systems. These include overcurrent protection, thermal shutdown, and under-voltage lockout. With its programmable soft start and precision enable, the device ensures a smooth power-up sequence for sensitive electronic components.

For engineers and designers looking for a power solution that combines efficiency, reliability, and compactness, the TPS54980PWPR is an excellent choice. Its advanced features and Texas Instruments’ reputation for quality make it a standout component in the field of power management solutions.

Whether you're designing the next generation of computing hardware or upgrading existing systems, the TPS54980PWPR provides the performance and features necessary to meet the stringent power demands of today's cutting-edge technology.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0226 $56.1808
18+ $5.7622 $103.7196
27+ $5.5821 $150.7167
38+ $5.4020 $205.2760
48+ $5.2220 $250.6560
65+ $4.6818 $304.3170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess