EN
  • EN
  • DE

TPS549A20RVET

Part No TPS549A20RVET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 28VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 28-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SWIFT™, D-CAP3™, Eco-Mode™
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 15A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN-CLIP (4.5x3.5)
Base Product Number TPS549
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353145-TPS549A20RVET
Ultra Librarian 3D Model Ultra Librarian TPS549A20RVET CAD Model

Description

The TPS549A20RVET by Texas Instruments is a high-performance, synchronous buck converter that belongs to the SWIFT™ family of products. This voltage regulator integrates low R<sub>DS(on) MOSFETs, which provides excellent power conversion efficiency and reduced component footprint on the PCB.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 2.95V to 6V, making it versatile for a variety of applications.
  • Output Voltage Range: It supports an adjustable output voltage range from 0.6V to 5.5V, allowing for flexibility in targeting various system voltages.
  • High Efficiency: The TPS549A20RVET offers high efficiency with its integrated FETs and advanced control architecture.
  • Current Rating: The device is capable of delivering up to 20A of continuous output current, catering to high-power applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a 3.5mm x 3.5mm QFN package, which aids in heat dissipation.
  • Control Modes: It features both D-CAP3™ and D-CAP2™ fast transient response modes, ensuring stable operation during load transients.
  • Protection Features: The converter includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The TPS549A20RVET is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Enterprise servers and storage systems
  • Computing infrastructure
  • Point-of-load (POL) power supplies

Product Summary

The Texas Instruments TPS549A20RVET is a compact, efficient, and reliable solution for applications requiring high current and adjustable output voltages. Its integration of advanced features and protection mechanisms makes it a robust choice for powering the next generation of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0336 $56.1344
9+ $11.5147 $103.6323
14+ $11.1549 $156.1686
19+ $10.7951 $205.1069
24+ $10.4352 $250.4448
33+ $9.3557 $308.7381
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess