EN
  • EN
  • DE

TPS549B22RVFT

Part No TPS549B22RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A 40LQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SWIFT™
Package Reel - TR
Family Name TPS549
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS549B22RVFT-ND, 296-47002-2, 296-47002-1, 296-47002-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847620-TPS549B22RVFT
Ultra Librarian 3D Model Ultra Librarian TPS549B22RVFT CAD Model

Description

The TPS549B22RVFT by Texas Instruments is a highly efficient, synchronous buck converter designed for applications requiring a compact, high-performance power solution. This voltage regulator integrates MOSFETs to provide a complete power management system in a space-saving, 5mm x 7mm, 40-pin VQFN package, making it an ideal choice for densely populated circuit boards.

With an input voltage range of 2.95 V to 17 V, the TPS549B22RVFT is versatile enough to handle a wide array of applications, including telecommunications, networking, and storage systems. It delivers an adjustable output voltage from 0.6 V to 5.5 V, allowing for precise voltage regulation tailored to the needs of the specific circuit, with a maximum output current of up to 20 A.

The device boasts an impressive array of features that enhance its performance and reliability. It incorporates Texas Instruments' proprietary D-CAP3™ control mode, which enables a fast transient response, making the device exceptionally well-suited for applications requiring a stable power supply even under rapidly changing loads. The TPS549B22RVFT also supports pre-biased startup, ensuring a smooth power-up sequence for sensitive electronics.

Safety and protection are paramount in power management, and the TPS549B22RVFT comes equipped with a variety of protection features. These include overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown. Additionally, the device provides power good (PG) signals for monitoring system status and enabling sequencing.

The TPS549B22RVFT is designed for easy implementation into a range of designs. It is compatible with standard external components and requires minimal external circuitry, reducing design complexity and time to market. With its high efficiency, robust protection features, and flexible design, the TPS549B22RVFT is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1342 $54.8052
14+ $7.4947 $104.9258
21+ $7.2605 $152.4705
29+ $7.0263 $203.7627
37+ $6.7921 $251.3077
50+ $6.0895 $304.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess