EN
  • EN
  • DE

TPS54JA20RWWR

Part No TPS54JA20RWWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 12A 21-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 5.5V
Current - Output 12A
Frequency - Switching 600kHz, 800kHz, 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 21-PowerVFQFN
Supplier Device Package 21-VQFN-HR (4x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS54JA20RWWRTR
Standard Package 3,000
Win Source Part Number 1100979-TPS54JA20RWWR
Ultra Librarian 3D Model Ultra Librarian TPS54JA20RWWR CAD Model

Description

The TPS54JA20RWWR from Texas Instruments is a state-of-the-art, high-performance, synchronous buck converter designed for advanced power management in various electronic systems. This device is part of TI's extensive portfolio of integrated circuits aimed at delivering efficient, reliable power solutions to meet the increasing demands of modern electronics.

Key Features

  • Output Voltage Range: The TPS54JA20RWWR offers a versatile output voltage range that is adjustable to meet the needs of different applications, ensuring compatibility with a wide array of devices.
  • High Efficiency: With its advanced design, this buck converter operates at high efficiency, which minimizes energy loss and heat generation, thereby extending the life of the product it powers.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs allows for reduced component count and a smaller footprint, making it ideal for space-constrained applications.
  • Thermal Management: The product features excellent thermal performance, ensuring reliable operation even under high load conditions.
  • Flexible Switching Frequency: The TPS54JA20RWWR supports a wide range of switching frequencies, allowing designers to optimize the converter for efficiency or size depending on the application requirements.

Applications

This versatile power converter is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Enterprise Computing Systems
  • Industrial Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS54JA20RWWR is no exception. It is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets TI's stringent standards for performance and durability.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the TPS54JA20RWWR into their projects. Texas Instruments also provides expert technical support to address any design challenges that may arise.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess