EN
  • EN
  • DE

TPS55065QPWPRQ1

Part No TPS55065QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK/BOOST SWITCH-MODE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 440kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
RoHS State Request Verification
Win Source Part Number 1272669-TPS55065QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS55065-Q1
Introduction Date May 10, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS55065QPWPRQ1 CAD Model

Description

The TPS55065QPWPRQ1 is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, tailored specifically for the demanding requirements of the automotive industry. This robust and versatile device offers an array of features that make it an ideal choice for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require reliable power supply solutions.

Key Features:

  • Wide Input Voltage Range: The TPS55065QPWPRQ1 operates over a broad input voltage range, accommodating the fluctuations typically found in automotive power systems.
  • High-Efficiency: This PMIC is designed for high-efficiency power conversion, which helps to reduce heat generation and enhances the reliability and longevity of the system.
  • Multi-Output Capability: It provides multiple regulated outputs, making it a versatile solution for powering various subsystems within an automotive environment.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring the safety and protection of the electronic systems it powers.
  • Qualified for Automotive Applications: As indicated by the 'Q1' designation in its part number, the TPS55065QPWPRQ1 meets the stringent quality and reliability standards required for automotive-grade components.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of the system status and ensures proper sequence control during startup and shutdown.

Applications:

The versatility and robustness of the TPS55065QPWPRQ1 make it suitable for a variety of applications within the automotive sector, including but not limited to:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Automotive Instrument Clusters
  • Navigation Systems

In conclusion, the TPS55065QPWPRQ1 from Texas Instruments stands out as a reliable and efficient power management solution designed to meet the rigorous demands of the automotive industry. Its comprehensive feature set and automotive qualification make it a top choice for engineers and designers looking to develop advanced electronic systems for modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3935 $55.7400
90+ $1.1434 $102.9060
140+ $1.1076 $155.0640
190+ $1.0719 $203.6610
245+ $1.0362 $253.8690
325+ $0.9290 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess