EN
  • EN
  • DE

TPS55162QPWPRQ1

Part No TPS55162QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A 20HTSSOP / 36-V, 1-A Output, 2-MHz, Single Inductor, Synchronous Step-Up and Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 36V
Voltage - Output (Min/Fixed) 5.7V
Maximum Output Voltage 9V
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807105-TPS55162QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS55162QPWPRQ1 CAD Model

Description

Product Overview: TPS55162QPWPRQ1 from Texas Instruments

The TPS55162QPWPRQ1 is a highly integrated power management IC designed by Texas Instruments specifically for automotive and industrial applications. This advanced device is part of TI's extensive portfolio of power management solutions, tailored to meet the rigorous standards of the automotive industry, including reliability and longevity.

With a focus on efficiency and flexibility, the TPS55162QPWPRQ1 offers multiple output voltage rails, enabling it to power a wide range of microcontrollers, sensors, and other electronic components commonly found in modern vehicles. It is designed to withstand the harsh conditions of the automotive environment, making it an ideal choice for applications such as infotainment systems, advanced driver assistance systems (ADAS), and other automotive subsystems.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the fluctuations typical in automotive power systems.
  • Multiple Output Voltages: It provides several regulated voltage outputs, ensuring compatibility with various loads and subsystems.
  • High Efficiency: The TPS55162QPWPRQ1 is designed for high-efficiency operation, which helps reduce power loss and heat generation, thereby extending the life of the product and the systems it powers.
  • Thermal Protection: Built-in thermal shutdown protection guards the device against overheating, further enhancing its reliability in operation.
  • Robust Design: The device is manufactured to handle the temperature extremes, vibrations, and other physical stresses encountered in automotive applications.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Body Control Modules

The TPS55162QPWPRQ1 is available in a thermally enhanced package, ensuring efficient heat dissipation for reliable performance under varying operating conditions. With its integrated power-good output signal, designers can easily implement power sequencing and fault management within their systems. The device's qualification for automotive applications is evidenced by its AEC-Q100 certification, which is a stringent standard required for electronic components used in automotive applications.

In summary, the TPS55162QPWPRQ1 from Texas Instruments is a versatile and robust power management solution that delivers reliability and performance for the demanding needs of automotive electronics. Its comprehensive feature set and adherence to automotive quality standards make it a top choice for engineers looking to design efficient and durable systems.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3710 $53.7100
23+ $4.4070 $101.3610
36+ $4.2693 $153.6948
49+ $4.1315 $202.4435
63+ $3.9938 $251.6094
84+ $3.5807 $300.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess