EN
  • EN
  • DE
  • IT

TPS55386PWP

Part No TPS55386PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-A DUAL NON-SYNCHRONOUS CONVERTER WITH INTEGRATED HIGH-SIDE MOSFET AND EXTERNAL COMPENSATION | IC REG BUCK ADJ 3A DL 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 25.2V
Output Current 3A
Switching Frequency 630kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS55386
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272675-TPS55386PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS55386PWP CAD Model

Description

Product Overview: TPS55386PWP by Texas Instruments

The TPS55386PWP from Texas Instruments is a high-performance, dual-channel synchronous buck controller designed to provide efficient power management for a variety of applications. Its advanced design and robust feature set make it an ideal solution for systems requiring reliable and efficient voltage regulation.

Key Features:

  • Dual-Output Synchronous Buck Controller: The TPS55386PWP offers two independent output channels, allowing for simultaneous control of different voltage levels within a system. This is particularly useful for powering core and auxiliary components with differing voltage requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, this device is versatile and can accommodate a broad spectrum of power sources, making it suitable for various applications from industrial to consumer electronics.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250 kHz to 2.2 MHz, enabling designers to optimize performance for specific applications, balancing efficiency and component size.
  • Integrated MOSFET Drivers: The TPS55386PWP includes built-in drivers for high-side and low-side N-channel MOSFETs, streamlining the design process and reducing external component count.
  • Protection Features: It is equipped with comprehensive protection features including over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against a variety of fault conditions.

Applications:

The TPS55386PWP is suitable for powering complex digital systems that require multiple supply voltages. Common applications include:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Computing and storage systems
  • Point-of-load power supplies

Package and Quality:

This device is offered in a 28-pin HTSSOP (PWP) package, providing a compact solution that is easy to integrate into a wide range of designs. Texas Instruments' commitment to quality ensures that the TPS55386PWP meets stringent industry standards for performance and reliability.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5651 $54.7785
80+ $1.2842 $102.7360
125+ $1.2440 $155.5000
170+ $1.2039 $204.6630
215+ $1.1638 $250.2170
290+ $1.0434 $302.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,868 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess