EN
  • EN
  • DE

TPS560200QDGKRQ1

Part No TPS560200QDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 500MA 8VSSOP  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SWIFT™, Eco-Mode™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 6.5V
Current - Output 500mA
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS560200
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44575-6,-296-44575-1-ND,296-44575-2,-296-44575-1,TPS560200QDGKRQ1-ND,296-44575-1
Standard Package 2,500
Win Source Part Number 981399-TPS560200QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS560200QDGKRQ1 CAD Model

Description

TPS560200QDGKRQ1 - Texas Instruments Step-Down Converter

The TPS560200QDGKRQ1 is a highly efficient synchronous step-down (buck) converter from Texas Instruments, designed specifically for automotive and industrial applications. This device is part of the Texas Instruments power management integrated circuits (PMICs) family and is optimized to provide a reliable power solution for systems with stringent space and power efficiency requirements.

With an input voltage range of 4.5V to 17V, the TPS560200QDGKRQ1 can deliver up to 0.5A of continuous output current, making it suitable for a wide range of applications. The device utilizes D-CAP2™ mode control that offers a fast transient response and supports ceramic output capacitors without the need for an external compensation circuit.

The TPS560200QDGKRQ1 features a fixed switching frequency of 580 kHz, which helps in optimizing the size of the external components, thus minimizing the overall solution footprint. Additionally, the device has a built-in soft start function that limits inrush current during startup, which is crucial for preventing system voltage disturbances.

Safety and reliability are paramount in automotive and industrial environments, and the TPS560200QDGKRQ1 addresses these concerns with a suite of protection features. These include overcurrent protection (OCP), overvoltage protection (OVP), thermal shutdown (TSD), and undervoltage lockout (UVLO). These integrated protections ensure the longevity and stable operation of the power supply and the system it powers.

The TPS560200QDGKRQ1 comes in a compact 8-pin VSSOP (DGK) package and is qualified for automotive applications, compliant with the AEC-Q100 Grade 1 standard, which guarantees performance in the extended temperature range of -40°C to +125°C.

In summary, the TPS560200QDGKRQ1 from Texas Instruments is an excellent choice for designers looking for a robust, efficient, and compact power solution for automotive or industrial applications that demand high reliability and performance under varying conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9964 $54.8020
125+ $0.8176 $102.2000
190+ $0.7920 $150.4800
265+ $0.7665 $203.1225
340+ $0.7409 $251.9060
455+ $0.6643 $302.2565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,178 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess