EN
  • EN
  • DE

TPS560430X3FDBVR

Part No TPS560430X3FDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PWM 600MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name TPS560430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51994-2, 296-51994-1, TPS560430X3FDBVR-ND, 296-51994-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852052-TPS560430X3FDBVR
Ultra Librarian 3D Model Ultra Librarian TPS560430X3FDBVR CAD Model

Description

Product Overview: TPS560430X3FDBVR from Texas Instruments

The TPS560430X3FDBVR is a high-performance, adjustable, step-down (buck) converter from the reputable manufacturer Texas Instruments. This device is designed to provide a cost-efficient solution for applications requiring efficient voltage conversion and power management. It is capable of delivering up to 0.6A of output current and supports an input voltage range from 4.5V to 17V, making it versatile for a wide range of power supply scenarios.

This buck converter features a fixed switching frequency of 1.1MHz, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size and saving board space. The compact SOT-23 package is ideal for space-constrained applications, while still providing excellent thermal performance.

The TPS560430X3FDBVR is equipped with a variety of protective features to ensure the stability and reliability of your power supply design. These include overcurrent protection, thermal shutdown, and undervoltage lockout. The precise feedback voltage reference maintains output accuracy, which is critical for powering sensitive electronic components.

This device is highly suitable for a range of applications, including but not limited to consumer electronics, portable devices, and industrial equipment. Its high efficiency and low quiescent current make it an excellent choice for battery-powered devices, where extending battery life is crucial.

Key features of the TPS560430X3FDBVR include:

  • Adjustable output voltage for design flexibility.
  • High efficiency with a low dropout mode.
  • Stable operation with ceramic capacitors.
  • Internal compensation to minimize external components.
  • Green product with RoHS compliance and no lead.

Overall, the TPS560430X3FDBVR from Texas Instruments is a reliable and efficient solution for designers looking to implement a compact, high-performance power supply in their electronic projects. Its combination of features and protections ensures that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2601 $50.4040
100+ $1.0339 $103.3900
150+ $1.0016 $150.2400
210+ $0.9693 $203.5530
270+ $0.9370 $252.9900
360+ $0.8401 $302.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess