EN
  • EN
  • DE

TPS560430YFDBVR

Part No TPS560430YFDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PWM 600MA SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Family Name TPS560430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS560430YFDBVR-ND, 296-51996-6, 296-51996-2, 296-51996-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852023-TPS560430YFDBVR
Ultra Librarian 3D Model Ultra Librarian TPS560430YFDBVR CAD Model

Description

The TPS560430YFDBVR is a highly efficient, small-sized, step-down (buck) converter from Texas Instruments that offers a compact and energy-efficient solution for a wide range of applications. This integrated circuit is designed to provide a stable and reliable power supply, converting a higher input voltage to a lower output voltage with excellent power conversion efficiency.

Key Features

  • Input Voltage Range: The TPS560430YFDBVR operates over a wide input voltage range from 4.5V to 17V, making it versatile for various systems and battery chemistries.
  • Output Current: It can deliver up to 0.6A of continuous output current to the load.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 13V, which allows for use in a multitude of applications requiring different voltage levels.
  • High Efficiency: With its integrated power MOSFETs, the device achieves high efficiency across a wide load range, which is crucial for portable and power-sensitive applications.
  • Frequency Synchronization: It includes a frequency synchronization feature to reduce electromagnetic interference (EMI), contributing to system reliability and performance.
  • Thermal Protection: The TPS560430YFDBVR is equipped with thermal shutdown protection to prevent damage from overheating.
  • Packaging: Housed in a 6-pin SOT-23 package, it is suitable for space-constrained applications.

Applications

The TPS560430YFDBVR is ideal for a variety of applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Wireless Infrastructure
  • Power Supply Modules
  • Industrial Equipment

Why Choose TPS560430YFDBVR?

Choosing the TPS560430YFDBVR for your design ensures a balance between performance and size. Texas Instruments' commitment to quality and longevity means that this buck converter is not only efficient and reliable but also backed by a reputable manufacturer in the semiconductor industry. With its wide input voltage range, adjustable output, and compact form factor, the TPS560430YFDBVR is a versatile solution that meets the needs of a diverse array of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess