EN
  • EN
  • DE

TPS5615PWP

Part No TPS5615PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK REG CNTRLR 28-HTSSOP / DC/DC Cntrlr Single-OUT Step Down 28-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Controller, DSP
Voltage - Input 11.4 V ~ 13 V
Number of Outputs 1
Voltage - Output 1.5V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 798005-TPS5615PWP
Popularity Medium
Supply and Demand Status Limited
Family Name TPS5615
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS5615PWP CAD Model

Description

The TPS5615PWP from Texas Instruments is a high-performance, synchronous buck converter that is designed to provide efficient power management for a wide range of applications. This integrated circuit features an input voltage range of 3V to 6V, making it suitable for systems powered by a single Li-Ion battery or a 5V supply rail.

Key Features

  • Adjustable Output Voltage: The TPS5615PWP offers an adjustable output voltage range from 0.9V to VIN, allowing for a high degree of flexibility to meet the needs of different applications.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Power Good (PG) Output: The inclusion of a power good output provides a system-friendly signal that indicates when the output voltage is within its nominal range.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the regulator and the system it powers.
  • Under-Voltage Lockout (UVLO): The UVLO function prevents the device from operating at insufficient input voltages, which could lead to unstable operation or damage to the system.

Applications

The versatility of the TPS5615PWP enables its use in a variety of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Point-of-Load Conversions
  • Embedded Systems

Package and Availability

The TPS5615PWP is available in a 20-pin HTSSOP (PWP) package, which is designed for surface mount technology and is suitable for automated assembly processes. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this device into your design.

For more information or to place an order, visit the Texas Instruments website or contact your local distributor.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess