EN
  • EN
  • DE

TPS562202SDRLR

Part No TPS562202SDRLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.3-V TO 17-V INPUT, 2-A, ECO MO / Buck Switching Regulator IC Positive Adjustable 0.804V 1 Output 2A SOT-563, SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.804V
Voltage - Output (Max) 7V
Current - Output 2A
Frequency - Switching 580kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number TPS562202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS562202SDRLRCT,296-TPS562202SDRLRTR,296-TPS562202SDRLRDKR
Standard Package 4,000
Win Source Part Number 1317741-TPS562202SDRLR
Ultra Librarian 3D Model Ultra Librarian TPS562202SDRLR CAD Model

Description

The TPS562202SDRLR is a highly efficient synchronous buck converter from Texas Instruments, designed for use in various applications requiring a compact, high-performance power solution. This step-down voltage regulator is capable of delivering up to 2 A of continuous output current with an input voltage range of 4.5 V to 17 V, making it suitable for a wide array of electronics including consumer, industrial, and telecommunications equipment.

Key Features:

  • High Efficiency: The device employs an adaptive on-time D-CAP2 control mode, providing a fast transient response and supporting high step-down ratios with ease.
  • Wide Input Voltage Range: With a 4.5 V to 17 V input voltage range, the TPS562202SDRLR is versatile for various systems and ensures stable operation even with fluctuating supply voltages.
  • Output Current: Capable of delivering 2 A of continuous output current, it is suitable for powering a range of components, from microprocessors to general-purpose ICs.
  • Thermal Performance: The device comes in a small 6-pin SOT-23 package with excellent thermal performance, ideal for space-constrained applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200 kHz to 2.2 MHz, which allows for flexibility in optimizing between efficiency and external component size.
  • Protection Features: The TPS562202SDRLR includes over-current protection, over-voltage protection, and thermal shutdown to safeguard the device and the system under abnormal conditions.

Applications:

The versatility of the TPS562202SDRLR makes it an excellent choice for a variety of applications, including:

  • Point-of-Load (POL) solutions
  • Networking, telecom, and computing systems
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and automation systems

With its compact size, high efficiency, and robust protection features, the TPS562202SDRLR from Texas Instruments stands out as a reliable and versatile power management solution for designers looking to optimize their power systems while minimizing space and maximizing performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1685 $50.5500
725+ $0.1383 $100.2675
1,120+ $0.1340 $150.0800
1,545+ $0.1296 $200.2320
2,000+ $0.1253 $250.6000
2,670+ $0.1124 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess