EN
  • EN
  • DE

TPS56428RHLT

Part No TPS56428RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 4A SYNC DCAP2 / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.6V to 7V 4A 14-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP2, Eco-Mode
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 7V
Output Current 4A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-VQFN (3.5x3.5)
Win Source Part Number 798010-TPS56428RHLT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS56428
Introduction Date March 01, 2019
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS56428RHLT CAD Model

Description

Introducing the TPS56428RHLT from Texas Instruments

The TPS56428RHLT is a highly efficient, synchronous step-down (buck) converter designed and manufactured by the renowned Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous power requirements of modern electronic devices. With its compact size and high performance, the TPS56428RHLT is an ideal solution for a wide range of applications, including distributed power systems, networking, telecommunications, and portable electronics.

Key Features of the TPS56428RHLT

  • High Efficiency: The device boasts an impressive efficiency rate, which helps to reduce energy consumption and heat generation within electronic systems.
  • Adjustable Switching Frequency: The TPS56428RHLT allows users to set the switching frequency anywhere from 340 kHz to 1.2 MHz, enabling optimization for efficiency or component size depending on the application.
  • Wide Input Voltage Range: This converter operates with an input voltage range of 4.5V to 18V, accommodating a variety of power sources and ensuring versatility across different platforms.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) high-side and low-side MOSFETs not only simplifies the design but also enhances performance by minimizing conduction losses.
  • Protection Features: The TPS56428RHLT is equipped with a comprehensive set of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, which contribute to the longevity and reliability of the end application.

Applications

The versatility of the TPS56428RHLT makes it an excellent choice for a variety of applications. It is particularly well-suited for powering complex digital loads such as microprocessors, FPGAs, and DSPs. Additionally, its high level of integration and efficiency makes it a popular choice for space-constrained applications like solid-state drives (SSDs) and other compact electronics.

Package and Availability

The TPS56428RHLT comes in a compact QFN (RHL) package, which is designed for easy integration into a variety of circuit board layouts. The device's small footprint and low profile make it especially attractive for designs where space is at a premium. For availability, pricing, and additional technical resources, please visit the Texas Instruments website or contact authorized distributors.

By choosing the TPS56428RHLT for your power management needs, you're selecting a product that delivers both performance and reliability, backed by Texas Instruments' reputation for quality in the semiconductor industry.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4597 $51.0895
85+ $1.1978 $101.8130
130+ $1.1603 $150.8390
180+ $1.1229 $202.1220
235+ $1.0855 $255.0925
310+ $0.9732 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess