EN
  • EN
  • DE

TPS56920PWPR

Part No TPS56920PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 9A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 1.87V
Output Current 9A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 034193-TPS56920PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS56920PWPR CAD Model

Description

The TPS56920PWPR is a highly integrated, efficient, synchronous step-down converter designed by Texas Instruments, a leader in semiconductor solutions. This compact power management IC is engineered to provide a reliable and high-performance solution for a wide range of applications, including telecommunications, networking equipment, enterprise servers, and storage systems.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 4.5V to 17V, making it versatile for various system power rails.
  • Output Current: It is capable of delivering up to 2A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: With integrated MOSFETs, the TPS56920PWPR offers high efficiency, which is crucial for maintaining thermal performance and energy savings.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance based on the application's specific needs.
  • Thermal and Overcurrent Protection: The device incorporates thermal shutdown and overcurrent protection to safeguard the system under extreme conditions.
  • Power Good Output: A 'power good' output signal is provided for sequencing and monitoring purposes, enhancing system reliability.

Package and Reliability

The TPS56920PWPR comes in a compact 14-pin HTSSOP (PWP) package with PowerPAD™, which is designed for optimal thermal performance. The device is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring dependable performance across a wide range of environmental conditions.

Applications

With its robust feature set and high reliability, the TPS56920PWPR is suitable for a variety of applications. It is particularly well-suited for point-of-load (POL) solutions where space is at a premium and efficiency is critical. Its small footprint and high level of integration make it an excellent choice for space-constrained applications.

Overall, the TPS56920PWPR by Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6451 $51.0961
27+ $3.8114 $102.9078
41+ $3.6923 $151.3843
56+ $3.5732 $200.0992
73+ $3.4541 $252.1493
97+ $3.0968 $300.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,562 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess