EN
  • EN
  • DE

D6F-02A1-110

Part No D6F-02A1-110
Manufacturer Omron
Catalog Flow Sensors
Description SENSOR AIR FLOW TYPE 0-2LTR METL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Sensing Range 0 ~ 0.53 GPM (0 ~ 2 LPM)
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 0.34" (8.6mm)
Material - Body PPS
Temperature Range - Operating -10°C ~ 60°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598972-D6F-02A1-110
Ultra Librarian 3D Model Ultra Librarian D6F-02A1-110 CAD Model

Description

N

You May Also Be Interested in

Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
Memsic Inc.
High Performance Bi-Directional Digital MEMS Gas Flow Sensor / MEMS FLOW AND PRESSURE MODULE
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Honeywell
SENSOR AIRFLOW 750SCCM LONG 5V
Lowest to $72.3043
Omron
SENSOR GAS FLOW TYPE 0-5LTR METL / Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Honeywell
SENSOR AIR FLOW UNAMP 5.0 MBAR / Air Flow Sensor ±5 mbar Male, 0.185" (4.699mm) Tube, Dual Silicon
Lowest to $76.2405
Honeywell
SENSOR AIRFLOW AMP 1000 SSCM / Air Flow Sensor ±1000sccm Female, 0.19" (4.826mm) Silicon
Lowest to $118.2350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess