EN
  • EN
  • DE

TPS56C20PWP

Part No TPS56C20PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 12A 24HTSSOP / Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 12A 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.87V
Current - Output 12A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS56C20
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37801,TPS56C20PWP-ND
Standard Package 60
Win Source Part Number 1317591-TPS56C20PWP
Ultra Librarian 3D Model Ultra Librarian TPS56C20PWP CAD Model

Description

Product Overview: TPS56C20PWP - Texas Instruments

The TPS56C20PWP from Texas Instruments is a state-of-the-art, highly efficient, synchronous step-down converter belonging to the SWIFT™ family of power management integrated circuits. This advanced converter is designed to meet the rigorous power requirements of modern digital systems, making it an ideal choice for a variety of applications, including computing, networking, and telecommunications equipment.

Key Features:

  • Input Voltage Range: The TPS56C20PWP operates over a wide input voltage range, typically from 4.5V to 17V, accommodating a variety of power sources and ensuring flexibility across different system designs.
  • Output Current: This converter can deliver up to 20A of continuous output current, making it suitable for powering high-performance processors and ASICs that demand substantial current.
  • High Efficiency: With its integrated low RDS(on) power MOSFETs, the TPS56C20PWP achieves high efficiency, minimizing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is programmable from 400 kHz to 1.2 MHz, allowing designers to optimize the performance based on the trade-offs between efficiency, component size, and output ripple.
  • Advanced Control: The device uses D-CAP3™ control mode, which provides a fast transient response, excellent line and load regulation, and supports ceramic output capacitors without the need for an external compensation circuit.

Protection Features:

TPS56C20PWP incorporates multiple protection features to ensure the safety and longevity of the end application:

  • Overcurrent Protection (OCP): This feature helps to prevent damage to the power supply and the load in case of an overcurrent event.
  • Overvoltage Protection (OVP): Protects the device and downstream components from voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown function disables the converter to prevent overheating, thereby safeguarding the IC and the system.
  • Under-voltage Lockout (UVLO): Ensures that the device operates at the correct input voltage levels, improving system reliability.

Package and Availability:

The TPS56C20PWP is offered in a 14-pin HTSSOP package with PowerPAD™. The compact form factor is suitable for space-constrained applications while providing excellent thermal performance. For data sheets, samples, and additional technical resources, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3442 $53.4420
23+ $4.3850 $100.8550
36+ $4.2480 $152.9280
49+ $4.1110 $201.4390
63+ $3.9739 $250.3557
85+ $3.5628 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess