EN
  • EN
  • DE

TPS57112QRTERQ1

Part No TPS57112QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 6V
Output Current 2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034194-TPS57112QRTERQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS57112QRTERQ1 CAD Model

Description

Product Overview: TPS57112QRTERQ1 from Texas Instruments

The TPS57112QRTERQ1 is a state-of-the-art step-down driverless synchronous buck converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This highly efficient power management integrated circuit (IC) is ideal for applications requiring a compact, high-performance power solution.

Key Features

  • Voltage Regulation: The TPS57112QRTERQ1 offers an input voltage range from 2.95 V to 6 V, making it versatile for various automotive power systems. Its adjustable output voltage ranges from 0.76 V to 5.5 V, allowing for precise power delivery to critical automotive components.
  • High Efficiency: With an integrated synchronous rectifier, the TPS57112QRTERQ1 achieves high efficiency, which is crucial for minimizing power loss and heat generation in automotive applications.
  • Thermal Management: The device is designed with thermal shutdown protection, ensuring reliable operation under varying temperature conditions commonly encountered in automotive environments.
  • Robust Protection Features: It incorporates overcurrent protection and under-voltage lockout, safeguarding both the power supply and downstream components from potential damage.
  • Compact Package: Housed in a compact 16-pin QFN package, the TPS57112QRTERQ1 is designed for space-constrained applications, providing a high-density power solution without sacrificing performance.

Applications

The TPS57112QRTERQ1 is particularly suited for automotive applications, where reliable and efficient power management is critical. It's commonly used in infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require a stable and efficient power supply.

Quality and Reliability

As with all Texas Instruments products, the TPS57112QRTERQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, indicating that it has passed stringent tests required for automotive integrated circuits. This qualification ensures that the device can withstand the harsh conditions of the automotive environment, including temperature extremes, vibration, and humidity.

In summary, the TPS57112QRTERQ1 from Texas Instruments is an exemplary choice for automotive power solutions, offering efficiency, compactness, and robust protection features, all while adhering to the stringent quality standards of the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8696 $54.3480
12+ $8.9187 $107.0244
18+ $8.6400 $155.5200
24+ $8.3613 $200.6712
31+ $8.0825 $250.5575
42+ $7.2464 $304.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess