EN
  • EN
  • DE

TPS57140QDRCRQ1

Part No TPS57140QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10SON / Conv DC-DC 3.5V to 42V Synchronous Step Down Single-Out 0.8V to 42V 1.5A Automotive 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 39V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112129-TPS57140QDRCRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS57140-Q1
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS57140QDRCRQ1 CAD Model

Description

TPS57140QDRCRQ1 Automotive Step-Down Converter by Texas Instruments

The TPS57140QDRCRQ1 is a highly efficient, small-sized, automotive-grade, synchronous step-down converter designed by Texas Instruments to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (IC) is ideal for use in automotive applications that require a low-power, high-performance power supply solution.

With an input voltage range of 3.5V to 42V, the TPS57140QDRCRQ1 is capable of withstanding the fluctuations and transients commonly found in automotive power systems, making it an excellent choice for powering advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics. The device is designed to deliver a continuous output current of up to 1.5A, while its peak current capability can handle higher transient loads, ensuring reliable operation even under demanding conditions.

The TPS57140QDRCRQ1 features an adjustable output voltage that can be set from 0.8V to 17V, providing design flexibility to match the voltage requirements of various loads. Its high-efficiency operation is achieved through the use of synchronous rectification and a low quiescent current, which also helps to reduce thermal dissipation and extend battery life.

The converter operates at a fixed switching frequency of 2.1MHz, which allows the use of small external components, resulting in a compact power supply design. Additionally, its frequency synchronization capability can be used to manage electromagnetic interference (EMI), a critical consideration in automotive environments.

For safety and reliability, the TPS57140QDRCRQ1 incorporates a range of protection features, including overcurrent protection, overvoltage protection, thermal shutdown, and undervoltage lockout. The device is available in a small 10-pin SON package, which is suitable for space-constrained applications.

With its robust performance, small form factor, and comprehensive protection features, the TPS57140QDRCRQ1 from Texas Instruments is a versatile and reliable choice for modern automotive power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4320 $51.4800
36+ $2.8160 $101.3760
55+ $2.7280 $150.0400
76+ $2.6400 $200.6400
98+ $2.5520 $250.0960
132+ $2.2880 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess