EN
  • EN
  • DE

TPS59611RHBT

Part No TPS59611RHBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRL STP-DWN SGL D 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6.5
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1112132-TPS59611RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS59611RHBT CAD Model

Description

The TPS59611RHBT is a highly integrated power management IC from Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This versatile device incorporates a range of features aimed at providing efficient and reliable power supply solutions, making it an ideal choice for a variety of applications, including but not limited to, computing, networking, and industrial systems.

Key Features and Benefits

  • Integrated Power Solution: The TPS59611RHBT combines multiple power management functions into a single package, reducing the need for multiple discrete components and simplifying the power supply design.
  • High Efficiency: With advanced switching technology, this IC offers high efficiency across a wide range of load conditions, contributing to energy savings and extended battery life in portable applications.
  • Programmable Output Voltage: The output voltage is programmable, providing design flexibility to meet specific requirements of various applications.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under varying conditions.
  • Power Good (PG) Output: The PG signal provides a real-time indication of the output voltage status, which is crucial for systems that require a stable and precise power supply.
  • Small Footprint: Housed in a compact 32-VQFN package, the TPS59611RHBT saves valuable board space and is suitable for space-constrained applications.

Applications

The TPS59611RHBT is designed to address the needs of a broad range of applications. Its robust power management capabilities make it particularly well-suited for:

  • High-performance computing systems
  • Networking equipment such as routers, switches, and servers
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices

With Texas Instruments' reputation for quality and reliability, the TPS59611RHBT stands out as a comprehensive power management solution that offers both performance and ease of use for designers and engineers alike.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess