EN
  • EN
  • DE

TPS59640RSLT

Part No TPS59640RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP-7 2OUT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP-7
Voltage - Input 3V ~ 28V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS59640
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900837-TPS59640RSLT
Ultra Librarian 3D Model Ultra Librarian TPS59640RSLT CAD Model

Description

TPS59640RSLT by Texas Instruments

The TPS59640RSLT is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to cater to the needs of modern electronics with its advanced power management capabilities. This IC is specifically engineered to provide a high-performance solution for DC to DC conversion applications, ensuring devices operate with optimal power efficiency and reliability.

Key Features

  • High Efficiency: The TPS59640RSLT offers an exceptional efficiency rate, which means it can convert a higher percentage of input power into usable output, reducing waste heat and increasing system performance.
  • Voltage Regulation: With precise voltage regulation, this product ensures that electronic components receive a stable power supply, protecting them from potential damage caused by voltage fluctuations.
  • Thermal Management: The device includes advanced thermal management features that help to maintain optimal operating temperatures, enhancing the longevity and reliability of both the IC and the system it powers.
  • Programmable Switching Frequency: Users can program the switching frequency to suit specific application requirements, providing flexibility and the ability to optimize performance for various loads.
  • Power Good (PG) Signal: The TPS59640RSLT features a Power Good signal that provides a real-time indication of the output voltage status, which is crucial for system monitoring and control.

Applications

The TPS59640RSLT is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Networking servers and systems
  • Industrial control systems
  • Computing infrastructure
  • High-performance data processing units

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS59640RSLT is no exception. Built with the highest standards of manufacturing and quality assurance, this IC is designed to meet the rigorous demands of today's electronic devices. Whether for commercial or industrial applications, the TPS59640RSLT is an excellent choice for engineers and designers looking for a reliable power management solution.

Product Packaging

The TPS59640RSLT comes in a compact, surface-mount package that is compatible with automated assembly processes, facilitating easy integration into various circuit designs. Its small footprint allows for efficient use of board space, making it ideal for space-constrained applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2598 $50.8186
17+ $5.9568 $101.2656
26+ $5.7707 $150.0382
36+ $5.5845 $201.0420
47+ $5.3984 $253.7248
62+ $4.8399 $300.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess