EN
  • EN
  • DE

TPS60100PWPRG4

Part No TPS60100PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 200mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 083437-TPS60100PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60100PWPRG4 CAD Model

Description

The TPS60100PWPRG4 is a high-performance, regulated charge pump DC/DC converter manufactured by Texas Instruments. This device is designed to efficiently step up a lower voltage to a higher, fixed output voltage with excellent accuracy and load regulation. It is particularly suitable for battery-powered applications where extended battery life is essential, and space is at a premium.

Key Features:

  • Output Voltage: The TPS60100PWPRG4 provides a fixed output voltage of 5V, which is ideal for powering devices that require a stable supply voltage.
  • High Efficiency: With an efficiency of up to 90%, this step-up converter helps in maximizing battery life by minimizing power loss.
  • Low Noise Operation: The device includes a low-noise switching algorithm, which makes it suitable for noise-sensitive applications such as audio or RF circuits.
  • Low Ripple: The output voltage ripple is minimized, ensuring a clean power supply to sensitive electronic components.
  • Power Save Mode: It features a power save mode that reduces quiescent current during light load conditions, further conserving energy.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating.
  • Package: The TPS60100PWPRG4 is available in a 24-pin TSSOP package, providing a compact solution for space-constrained applications.

Applications:

The TPS60100PWPRG4 is versatile and can be used in a wide range of applications including but not limited to:

  • Portable Devices
  • Handheld Instruments
  • Medical Equipment
  • Personal Digital Assistants (PDAs)
  • Wireless Peripherals

Conclusion:

With its high efficiency, low noise operation, and compact packaging, the TPS60100PWPRG4 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. Whether it's for consumer electronics or industrial applications, this charge pump converter delivers the performance and reliability that Texas Instruments is known for.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess