EN
  • EN
  • DE
  • IT

TPS60101PWP

Part No TPS60101PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 3.3V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 142664-TPS60101PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60101PWP CAD Model

Description

The TPS60101PWP is a high-performance, regulated charge pump DC-DC converter produced by Texas Instruments (TI), a leader in semiconductor solutions. This versatile component is designed to provide a stable power supply for battery-powered devices, especially when space is at a premium and energy efficiency is paramount.

Key Features

  • Output Voltage: The TPS60101PWP offers a fixed 5V ±4% output voltage, which is ideal for powering consistent logic levels in various electronic circuits.
  • Efficiency: With an efficiency of up to 90%, this charge pump utilizes power effectively, reducing heat generation and extending battery life in portable devices.
  • Low Noise: The device features a low-noise regulated output, making it suitable for RF-sensitive applications such as mobile phones and wireless communication devices.
  • Power-Save Mode: It includes a power-save mode that reduces quiescent current during light loads, further conserving energy for battery-dependent applications.
  • Thermal Shutdown: To protect the device and the application, the TPS60101PWP is equipped with thermal shutdown capability, ensuring safe operation under abnormal thermal conditions.

Applications

The TPS60101PWP is a versatile component that can be used in a variety of applications, including:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • Medical devices
  • And any other battery-operated equipment requiring a stable 5V supply

Technical Specifications

Encased in a 20-pin HTSSOP (PWP) package, the TPS60101PWP operates over a wide input voltage range from 1.8V to 5.5V, making it compatible with a variety of power sources, from single-cell batteries to regulated 5V inputs. The device also features a low shutdown current of less than 1 µA, contributing to its energy-saving characteristics.

Reliability and Quality

As with all Texas Instruments products, the TPS60101PWP is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this charge pump DC-DC converter will provide stable performance over its operational lifespan, backed by TI's comprehensive technical support and resources.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5750 $50.0500
35+ $2.9334 $102.6690
53+ $2.8417 $150.6101
73+ $2.7500 $200.7500
95+ $2.6584 $252.5480
126+ $2.3834 $300.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess