EN
  • EN
  • DE

TPS60132PWPR

Part No TPS60132PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 5V 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 150mA
Frequency - Switching 320kHz
Synchronous Rectifier No
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 104920-TPS60132PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60132PWPR CAD Model

Description

The TPS60132PWPR is a high-performance integrated circuit (IC) from Texas Instruments, renowned for its efficiency and reliability in power management applications. This IC is specifically designed to cater to the needs of portable devices requiring a stable and efficient power supply. The TPS60132PWPR falls under the category of charge pump-based DC/DC converters that provide a regulated output voltage from an unregulated input voltage.

Key Features

  • Regulated Output Voltage: The TPS60132PWPR maintains a steady output, ensuring stable operation of the connected device even with fluctuations in the input voltage.
  • High-Efficiency Charge Pump: The IC employs a charge pump mechanism that allows for high efficiency, making it ideal for battery-operated devices where power conservation is crucial.
  • Low Noise Operation: This product is designed to minimize electrical noise, a significant advantage in applications where noise can affect performance, such as in audio or precision measurement devices.
  • Thermal Shutdown Protection: The IC includes a thermal shutdown feature that protects the device from overheating, thereby ensuring long-term reliability.
  • Package Type: The device comes in a TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of the TPS60132PWPR makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Handheld Devices
  • Wireless Communication Equipment
  • Personal Digital Assistants (PDAs)
  • Medical Devices

Technical Specifications

The TPS60132PWPR operates within an input voltage range that makes it adaptable to various battery technologies. The precise output voltage regulation ensures compatibility with sensitive electronic components, while its power efficiency contributes to extended battery life in portable applications.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS60132PWPR is no exception. Customers can expect robust support and comprehensive documentation, including datasheets, reference designs, and application notes, to facilitate the integration of this IC into their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9666 $51.1316
62+ $1.6136 $100.0432
96+ $1.5632 $150.0672
133+ $1.5127 $201.1891
171+ $1.4623 $250.0533
229+ $1.3110 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess