EN
  • EN
  • DE

TPS60141PWR

Part No TPS60141PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Win Source Part Number 394752-TPS60141PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60141PWR CAD Model

Description

The TPS60141PWR is an innovative voltage regulator device crafted by the renowned semiconductor manufacturer, Texas Instruments. This device is part of their extensive line of power management integrated circuits designed to cater to a wide range of electronic applications. It is particularly well-suited for portable devices due to its high efficiency and low power consumption.

Key Features

  • High-Efficiency Voltage Conversion: The TPS60141PWR boasts a step-up regulated voltage that provides a stable power supply, ensuring reliable operation of the connected device even with fluctuating input voltages.
  • Low Power Consumption: With its low quiescent current, this component is an excellent choice for battery-powered applications, contributing to extended battery life and reduced energy costs.
  • Compact Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the TPS60141PWR offers a space-saving solution that is ideal for compact electronic assemblies.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.

Applications

The TPS60141PWR's versatility makes it suitable for a diverse array of applications, including:

  • Handheld Devices
  • Portable Media Players
  • Battery-Powered Equipment
  • Wireless Communication Devices

Technical Specifications

Below are some of the technical specifications that define the TPS60141PWR:

  • Output Voltage: Regulated voltage ensuring consistent power supply
  • Input Voltage Range: Designed to adapt to a variety of power sources
  • Package Type: TSSOP, providing a compact footprint
  • Operating Temperature Range: Ensures stability across a range of environmental conditions

In conclusion, the TPS60141PWR from Texas Instruments is a robust and efficient solution for power management requirements in a multitude of electronic devices. Its compact design, coupled with its high efficiency and low power consumption, makes it an indispensable component for developers looking to optimize their products for performance and longevity.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess