EN
  • EN
  • DE

TPS60150DRVR

Part No TPS60150DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.14A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 140mA
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034202-TPS60150DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Communications & Networking, Metering
Family Name TPS60150
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS60150DRVR CAD Model

Description

Product Overview: Texas Instruments TPS60150DRVR

The TPS60150DRVR from Texas Instruments is a high-performance, regulated charge pump that delivers a fixed output voltage with high efficiency. This component is designed for portable applications where space and power efficiency are critical. The TPS60150DRVR is capable of delivering a 5V output from an input voltage range of 2.7V to 5.5V, making it an ideal choice for devices powered by lithium-ion batteries or USB ports.

One of the key features of the TPS60150DRVR is its low-noise operation, which is essential for sensitive RF and audio applications. The device uses a 1-MHz fixed-frequency switching algorithm that helps to minimize electromagnetic interference (EMI), allowing for use in close proximity to RF and audio components without causing disruption.

The TPS60150DRVR is also equipped with a Power Save Mode that improves efficiency at light loads, which is particularly beneficial for extending battery life in portable devices. This feature allows the charge pump to automatically switch between a low quiescent current mode and a normal mode depending on the load conditions.

For protection, the TPS60150DRVR includes over-temperature and over-current protection circuits. These safety features ensure that the device and the end product are safeguarded against potential damage from abnormal operating conditions. Additionally, the device has a thermal shutdown feature that prevents overheating, enhancing the reliability and longevity of the product.

The TPS60150DRVR comes in a small 6-pin SON package with a compact 3mm x 3mm footprint, which is highly suitable for space-constrained applications. Its small size and high integration level reduce the need for external components, simplifying design and saving board space.

In summary, the TPS60150DRVR from Texas Instruments is a versatile, efficient, and reliable solution for a wide range of portable applications. Its low-noise operation, high efficiency, and compact size make it an excellent choice for designers looking to optimize their power management solutions.

Key Features:

  • Fixed 5V Output Voltage
  • Input Voltage Range: 2.7V to 5.5V
  • Low-Noise Operation with 1-MHz Fixed-Frequency Switching
  • Power Save Mode for Improved Light-Load Efficiency
  • Over-Temperature and Over-Current Protection
  • Thermal Shutdown Feature
  • Compact 6-pin SON Package (3mm x 3mm)

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3674 $52.4088
28+ $3.5835 $100.3380
44+ $3.4715 $152.7460
60+ $3.3595 $201.5700
77+ $3.2475 $250.0575
104+ $2.9116 $302.8064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess