Overview of Texas Instruments TPS60204DGSRG4
The TPS60204DGSRG4 is a high-performance, regulated charge pump DC/DC converter from Texas Instruments (TI), designed to provide a flexible and efficient power management solution for portable devices. This advanced integrated circuit is capable of delivering a fixed 3.3V output from an input voltage ranging from 0.9V to 1.8V, making it ideal for applications powered by single-cell batteries or other low-voltage power sources.
Key Features
- High Efficiency: The TPS60204DGSRG4 utilizes a 1x/1.5x/2x charge pump to maintain high efficiency over a wide range of input voltages.
- Low Noise Operation: It features a low-noise, fixed-frequency operation that is suitable for RF-sensitive applications.
- Output Voltage Regulation: Offers a regulated 3.3V output, which is essential for consistent performance in sensitive electronic devices.
- Power-Save Mode: Includes a power-save mode that enhances efficiency at light load conditions, thus conserving battery life.
- Thermal Protection: The device is equipped with thermal shutdown protection to safeguard against overheating during high power operation or ambient temperature conditions.
- Small Package: Available in a compact VSSOP-10 package, the TPS60204DGSRG4 is designed for space-constrained applications.
Applications
The versatility of the TPS60204DGSRG4 makes it suitable for a broad array of portable electronics, including:
- Handheld devices
- Wireless peripherals
- Medical instruments
- Personal digital assistants (PDAs)
- GPS receivers
Quality and Reliability
As with all Texas Instruments products, the TPS60204DGSRG4 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable operation under various conditions.
Conclusion
The Texas Instruments TPS60204DGSRG4 is a highly efficient, low-noise charge pump DC/DC converter that offers a regulated 3.3V output, making it an excellent choice for designers seeking a reliable power management solution for their portable and battery-powered applications. Its small footprint, combined with its power-saving features and thermal protection, make it an indispensable component in the creation of compact, high-performance electronic devices.