EN
  • EN
  • DE

TPS60310DGS

Part No TPS60310DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP DL 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name TPS60310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34624-5, TPS60310DGS-ND
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900841-TPS60310DGS
Ultra Librarian 3D Model Ultra Librarian TPS60310DGS CAD Model

Description

The TPS60310DGS is a highly efficient, low-power, voltage-doubling charge pump that provides a regulated output voltage. Manufactured by Texas Instruments, this device is specifically designed to meet the power management requirements of battery-powered devices such as handheld and portable equipment.

Key Features:

  • Output Voltage: The TPS60310DGS delivers a fixed regulated output voltage of 3.3V, which is ideal for powering low-voltage electronics.
  • High Efficiency: This voltage converter operates with a typical efficiency of up to 90%, making it an excellent choice for extending battery life in portable applications.
  • Low Noise: It features a low output voltage ripple, which is crucial for noise-sensitive applications such as audio or RF circuits.
  • Power-Save Mode: The device includes a power-save mode that reduces quiescent current during light loads, further conserving battery life.
  • Small Package: The TPS60310DGS comes in a compact MSOP-10 (DGS) package, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 0.9V to 1.8V, accommodating various battery technologies.

Applications:

The TPS60310DGS is versatile and can be used in a range of portable devices, such as:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless headsets
  • Handheld gaming consoles
  • GPS receivers

Additional Information:

The device's operation is based on a switched-capacitor voltage doubling technology that requires only two small capacitors to build a complete DC-DC charge pump converter. It is designed to be simple to use and requires minimal external components, which is beneficial for rapid design and prototyping.

With its combination of high efficiency, low noise performance, and compact size, the TPS60310DGS from Texas Instruments is an exemplary solution for designers looking to optimize power management in their battery-powered products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5682 $54.8870
80+ $1.2868 $102.9440
125+ $1.2466 $155.8250
170+ $1.2064 $205.0880
215+ $1.1661 $250.7115
290+ $1.0455 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess