EN
  • EN
  • DE

TPS60310DGSR

Part No TPS60310DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP DL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 0.9V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 2Vin, 3.3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 139897-TPS60310DGSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS60310DGSR CAD Model

Description

The TPS60310DGSR, manufactured by Texas Instruments, is a high-efficiency, low-noise, dual-output, step-up, switched-capacitor voltage converter designed for battery-powered and low-power handheld applications. This device is part of the TPS603xx family that provides a regulated output voltage from an unregulated input voltage, making it ideal for portable devices where extended battery life is critical.

Key Features

  • Input Voltage Range: The TPS60310DGSR operates from a 0.9V to 1.8V input voltage range, which is suitable for single-cell alkaline or NiMH/NiCd batteries, as well as other low-voltage sources.
  • Output Voltage: It provides a fixed output voltage of 3.3V, which is commonly required by digital circuits, microcontrollers, and other ICs in portable devices.
  • High Efficiency: With a typical efficiency of 90%, this voltage converter minimizes power loss and heat generation, thereby maximizing battery life.
  • Low Noise Operation: The TPS60310DGSR features low output voltage ripple, making it suitable for powering noise-sensitive components such as RF circuits and audio devices.
  • Power-Save Mode: The device includes a power-save mode that reduces quiescent current to improve efficiency at light loads.
  • Small Package: The TPS60310DGSR comes in a compact 10-pin MSOP (DGSR) package, saving valuable board space in space-constrained applications.

Applications

The TPS60310DGSR is versatile and can be used in a wide range of portable applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • Medical and healthcare devices
  • Wireless headsets and earbuds

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60310DGSR is no exception. It is designed to meet the stringent requirements of portable applications and is backed by Texas Instruments' rigorous testing and quality assurance processes.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2107 $50.8461
56+ $1.8140 $101.5840
86+ $1.7573 $151.1278
118+ $1.7006 $200.6708
153+ $1.6439 $251.5167
204+ $1.4738 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess