EN
  • EN
  • DE

TPS60311DGSR

Part No TPS60311DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHRG PUMP 2VIN/3V 10VSSOP / Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Ratiometric, Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Voltage - Input (Min) 0.9V
Voltage - Input (Max) 1.8V
Voltage - Output (Min/Fixed) 2Vin, 3V
Current - Output 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TPS60311
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-13415-2-NDR,-296-13415-1,-TPS60311DGSR-NDR,-TPS60311DGSRG4-NDR,296-13415-2,TPS60311DGSRG4,-296-13415-1-ND,296-13415-1,2156-TPS60311DGSR,TPS60311DGSRG4-ND,TEXTISTPS60311DGSR,296-13415-6,296-13415-6-NDR,296-13415-1-NDR,-TPS60311DGSRG4,-296-13415-1-NDR
Standard Package 2,500
Win Source Part Number 1320634-TPS60311DGSR
Ultra Librarian 3D Model Ultra Librarian TPS60311DGSR CAD Model

Description

TPS60311DGSR Voltage Converter by Texas Instruments The TPS60311DGSR, manufactured by Texas Instruments, is a high-efficiency, low-ripple voltage doubler, which is part of the TPS603xx family of charge pump-based voltage converters. This device is designed to provide a regulated output voltage from an unregulated input voltage, making it ideal for battery-powered applications where extended battery life is crucial.

The TPS60311DGSR operates over a wide input voltage range of 0.9V to 1.8V, allowing it to be directly powered by a single-cell NiCd, NiMH, or alkaline battery. It can also be powered by one-cell Li-Ion or Li-polymer batteries, making it highly versatile for various portable devices. The output voltage is fixed at 3.3V with an impressive output current capability of up to 20 mA, which is sufficient for many low-power applications.

This device uses a switched capacitor voltage conversion technique, which results in high efficiency over a wide range of load currents. Its power-saving Pulse Frequency Modulation (PFM) operation at light loads contributes to its low quiescent current and extends battery life in portable systems. Additionally, the TPS60311DGSR features a low-noise regulated output that maintains low ripple voltage, which is essential for sensitive RF and analog circuits.

The TPS60311DGSR is available in a compact MSOP-10 (DGSR) package, which is suitable for space-constrained applications. It also includes over-temperature protection and is specified for the –40°C to 85°C temperature range, ensuring reliable performance across various environmental conditions.

Key applications for the TPS60311DGSR include handheld devices, medical equipment, and any portable electronics requiring a stable power supply with minimal battery drain. With Texas Instruments' reputation for quality and reliability, the TPS60311DGSR is a dependable choice for designers looking to enhance the power efficiency of their products.

Learn more about the TPS60311DGSR at Texas Instruments' official website.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6362 $57.2670
75+ $1.3425 $100.6875
120+ $1.3005 $156.0600
160+ $1.2586 $201.3760
210+ $1.2166 $255.4860
280+ $1.0908 $305.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,135 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess