EN
  • EN
  • DE

TPS60312DGSR

Part No TPS60312DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP DL 10MSOP / Charge Pump STPUP 1.8V to 3.6V/3.3V 40mA/20mA 10-Pin VSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Ratiometric, Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 0.9V
Voltage Input MAX 1.8V
Output Voltage 2Vin, 3.3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 798019-TPS60312DGSR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS60312
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS60312DGSR CAD Model

Description

The TPS60312DGSR is a high-efficiency, low-ripple, dual-output, switched-capacitor voltage converter produced by Texas Instruments. This advanced power management integrated circuit (IC) is designed to provide a solution for products requiring multiple power levels derived from a single power source, particularly those operating on battery power.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 0.9V to 1.8V, making it ideal for single-cell alkaline or NiCd/NiMH applications, or as a post-regulator for other power sources.
  • Dual Output Voltages: It delivers two regulated voltages, 3.3V and either -1.5V or -1.8V (selectable), which are typically required for powering both digital and analog circuits in a system.
  • High Efficiency: The TPS60312DGSR provides high efficiency over a wide range of load currents, thanks to its switched-capacitor voltage doubling and inverting technology.
  • Low Output Voltage Ripple: The device ensures a low output voltage ripple, which is crucial for sensitive RF and analog circuits.
  • Power-Save Mode: It features a power-save mode that reduces quiescent current and maintains high efficiency at low output currents.
  • Compact Package: The TPS60312DGSR comes in a compact MSOP-10 package, which is suitable for space-constrained applications.

Applications

The TPS60312DGSR is versatile and can be used in a variety of applications, including:

  • Handheld devices such as PDAs, mobile phones, and portable media players
  • Wireless and RF devices that require clean power for noise-sensitive components
  • Medical devices such as portable monitors and diagnostic equipment
  • Portable instrumentation and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS60312DGSR is no exception. The device is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern electronic devices.

By integrating the TPS60312DGSR into your design, you can achieve a compact, efficient, and reliable power management solution that meets the needs of today's portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8519 $50.0747
32+ $3.1605 $101.1360
49+ $3.0618 $150.0282
68+ $2.9630 $201.4840
88+ $2.8642 $252.0496
117+ $2.5679 $300.4443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess