EN
  • EN
  • DE

TPS60400DBV

Part No TPS60400DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description UNREGULATED 60-mA CHARGE PUMP VOLTAGE INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272720-TPS60400DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Sensing & Instrumentation, Portable Devices, Signal Processing, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS60400DBV CAD Model

Description

Overview of Texas Instruments TPS60400DBV

The TPS60400DBV is a versatile voltage inverter from Texas Instruments, designed to meet the needs of a wide array of applications requiring a stable and efficient power supply. This device is capable of generating a regulated negative voltage from a positive input voltage, making it an ideal component for systems where dual power supplies are necessary.

Key Features

  • Input Voltage Range: The TPS60400DBV operates with an input voltage range of 1.6V to 5.5V, which allows it to be used with a variety of power sources, including standard batteries and regulated power supplies.
  • Output Voltage: It provides a fixed output voltage that is the negative of the input voltage, ensuring a consistent and reliable power supply for components that require a negative voltage rail.
  • High Efficiency: With an efficiency of up to 90%, this device minimizes power loss, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Low Noise: The TPS60400DBV features low output voltage ripple, which is essential for sensitive analog and RF circuits that demand a clean power supply.
  • Small Package: Housed in a compact SOT-23-5 package, the TPS60400DBV saves valuable board space and is well-suited for space-constrained applications.
  • Unregulated Output: The output is unregulated, which allows for a simple design with minimal external components.

Applications

The TPS60400DBV is commonly used in applications such as:

  • Portable devices
  • Medical equipment
  • Operational amplifiers
  • Data acquisition systems
  • Bipolar analog circuits

Reliability and Support

As with all Texas Instruments products, the TPS60400DBV is manufactured to high standards of quality and reliability. TI provides comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to assist designers in integrating this voltage inverter into their projects.

For engineers and designers looking for a compact, efficient, and easy-to-use negative voltage supply solution, the TPS60400DBV from Texas Instruments offers a perfect blend of performance, size, and simplicity.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3302 $51.1810
325+ $0.3093 $100.5225
505+ $0.2989 $150.9445
720+ $0.2780 $200.1600
935+ $0.2675 $250.1125
1,170+ $0.2571 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess