EN
  • EN
  • DE
  • IT

TPS6043DBVR

Part No TPS6043DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707910-TPS6043DBVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6043DBVR CAD Model

Description

The TPS6043DBVR is a highly efficient, charge pump voltage inverter from Texas Instruments, designed to effectively convert a positive voltage into a negative voltage with a minimal number of external components. This device is part of the TPS60400 series of charge pump inverters and is known for its compact size, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: The TPS6043DBVR provides a fixed output voltage of -3.3V, which is suitable for various applications that require a stable negative supply voltage.
  • High Efficiency: With a typical efficiency of 96%, this device ensures minimal power loss during voltage conversion, thus conserving battery life in portable devices.
  • Low Noise Operation: It features a low-output voltage ripple, making it an excellent choice for noise-sensitive applications such as audio or precision measurement systems.
  • Unregulated Output: The output voltage is unregulated, which allows for a simple design and can be beneficial in systems where input voltage does not vary significantly.
  • Package: The device is offered in a compact SOT-23-5 package, which is ideal for small form factor designs.
  • Maximum Output Current: It can deliver up to 60 mA of output current, sufficient for a wide range of low-power applications.

Applications

The TPS6043DBVR is versatile and can be used in various applications, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Medical devices
  • Operational amplifier power supplies
  • Data acquisition systems
  • Handheld measurement equipment

Additional Information

For further information and complete technical specifications, designers are encouraged to consult the datasheet and application notes provided by Texas Instruments. The TPS6043DBVR is supported by Texas Instruments' renowned customer service and technical support, ensuring a smooth design and integration process for engineers and product developers.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3725
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess