EN
  • EN
  • DE

TPS61002DGSR

Part No TPS61002DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 1.8V 1.3A 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034219-TPS61002DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS61002
Introduction Date July 01, 2004
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61002DGSR CAD Model

Description

Product Overview: TPS61002DGSR by Texas Instruments

The TPS61002DGSR from Texas Instruments is a high-performance, fully integrated boost converter that is designed to deliver a stable and efficient voltage supply. This device is part of TI's extensive range of power management integrated circuits, renowned for their reliability and innovation. The TPS61002DGSR caters to a variety of applications, particularly those requiring a step-up voltage conversion from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The TPS61002DGSR allows for an adjustable output voltage that can be set with external resistors, providing flexibility to meet various design requirements.
  • High Efficiency: With a switch efficiency of up to 96%, this device ensures minimal power loss during operation, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: The device supports an input voltage range from 0.9V to 6.5V, accommodating a broad spectrum of power sources.
  • Low Quiescent Current: The low quiescent current of 50µA (typical) during operation contributes to extended battery life in portable devices.
  • Power Save Mode: An integrated power save mode reduces the quiescent current during light load conditions, further enhancing battery life.
  • Thermal Shutdown and Overcurrent Protection: The TPS61002DGSR features built-in thermal shutdown and overcurrent protection, safeguarding the device and the system against excessive temperature and current conditions.

Applications

The versatile nature of the TPS61002DGSR makes it suitable for a wide array of applications, including:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • Medical equipment
  • GPS receivers

Packaging and Quality

The TPS61002DGSR comes in a compact, 10-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed to meet the rigorous demands of the industry, ensuring both performance and durability.

In summary, the TPS61002DGSR by Texas Instruments is a highly efficient, flexible, and reliable boost converter solution that caters to a multitude of applications requiring voltage step-up configurations. Its comprehensive feature set and robust protection mechanisms make it a smart choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess