EN
  • EN
  • DE

TPS61006DGS

Part No TPS61006DGS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 1.3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 081694-TPS61006DGS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61006DGS CAD Model

Description

The TPS61006DGS is a high-performance, adjustable, step-up DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and efficient integrated circuit is ideal for portable electronic devices that require a higher voltage supply from a lower voltage source, such as single-cell or dual-cell battery systems.

Key Features

  • Voltage Range: The TPS61006DGS operates from an input voltage as low as 0.9V and can provide an output voltage up to 3.3V, making it suitable for devices powered by alkaline, NiCd, NiMH, or single-cell Li-Ion batteries.
  • Efficiency: It boasts high power efficiency, which is essential for maximizing battery life in portable devices.
  • Output Current: It can deliver a maximum output current of 600 mA at a 1.8V output with a 1.2V input, ensuring reliable performance for high-drain applications.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the needs of various applications.
  • Package: The device comes in a small MSOP-10 (DGS) package, which is ideal for space-constrained applications.

Applications

The TPS61006DGS is versatile and can be used in a wide range of applications. It is particularly well-suited for handheld devices, such as:

  • Mobile phones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Digital cameras
  • Portable medical equipment

Design Advantages

With its integrated synchronous rectifier, the TPS61006DGS minimizes external component count, which not only saves board space but also reduces system cost. The device features a low quiescent current and enters a power-saving mode at light loads, further extending battery life. Additionally, it incorporates safety features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Overall, the TPS61006DGS by Texas Instruments represents a robust power management solution, providing designers with a flexible and efficient option for their next portable or battery-powered project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8825 $52.9425
21+ $4.8267 $101.3607
33+ $4.6759 $154.3047
45+ $4.5250 $203.6250
58+ $4.3742 $253.7036
77+ $3.9217 $301.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess