EN
  • EN
  • DE

TPS61006DGSR

Part No TPS61006DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 1.3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3.3V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 213387-TPS61006DGSR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61006DGSR CAD Model

Description

Product Overview: TPS61006DGSR by Texas Instruments

The TPS61006DGSR is a high-performance, fully integrated power solution from the renowned manufacturer Texas Instruments. This device is specifically designed to cater to the needs of low-power systems that require a compact and efficient boost converter. The TPS61006DGSR is part of the TPS6100x series of synchronous boost converters that are ideal for products where the input voltage is lower than the output.

One of the standout features of the TPS61006DGSR is its fixed-frequency pulse-width modulation (PWM) mode, which ensures low-noise operation, making it suitable for noise-sensitive applications. The device operates with a supply voltage ranging from 0.9V to 6.5V, which allows it to support a variety of battery technologies, including Li-Ion, NiCd, NiMH, and alkaline cells.

The TPS61006DGSR is capable of delivering up to 600 mA of continuous load current at a 5V output with a 3.3V input. Additionally, it offers a high efficiency of up to 96%, which is critical for battery-powered applications as it helps in prolonging battery life. The device also includes a low-power shutdown mode, further conserving energy when the system is inactive.

Equipped with integrated synchronous rectification, the TPS61006DGSR improves efficiency by reducing diode losses. The device also features under-voltage lockout, thermal shutdown, and overcurrent protection, ensuring safe operation under various conditions. The soft-start feature minimizes inrush current during startup, which can be beneficial for preventing excessive voltage drops on the battery.

The TPS61006DGSR comes in a compact 10-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and save board space. This makes the device an excellent choice for space-constrained applications such as handheld devices, portable media players, and wireless peripherals.

For designers and engineers looking for a reliable and efficient voltage boost solution, the TPS61006DGSR from Texas Instruments provides a versatile and powerful option that can meet the demands of a wide range of portable electronics.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7344 $54.1408
16+ $6.3462 $101.5392
25+ $6.1478 $153.6950
34+ $5.9495 $202.2830
44+ $5.7512 $253.0528
59+ $5.1563 $304.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,262 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess