EN
  • EN
  • DE

TPS61010DGSG4

Part No TPS61010DGSG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.07A 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.8V
Voltage - Input (Max) 3.3V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 3.3V
Current - Output 1.07A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TPS61010
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 690046-TPS61010DGSG4
Ultra Librarian 3D Model Ultra Librarian TPS61010DGSG4 CAD Model

Description

The TPS61010DGSG4 is a versatile and high-efficiency DC-DC booster converter chip designed and manufactured by Texas Instruments. This advanced power solution is specifically engineered to meet the needs of low-power portable devices that require a higher output voltage from a lower input voltage source. The TPS61010DGSG4 is ideal for applications in battery-powered equipment, handheld devices, and any system where an extended battery life and compact design are critical.

Key Features:

  • Adjustable Output Voltage: The TPS61010DGSG4 allows for an adjustable output voltage that ranges from 1.5V to a maximum of 3.3V, enabling it to power a wide variety of devices that operate within this voltage range.
  • High Efficiency: With an efficiency of up to 96%, this converter ensures minimal power loss during the voltage step-up process, making it an energy-efficient choice for modern electronics.
  • Low Input Voltage: It operates from an input voltage as low as 0.9V, which is suitable for single-cell batteries, including alkaline, NiCd, NiMH, and single-cell Li-Ion or Li-Polymer batteries.
  • Synchronous Switching: The inclusion of synchronous switching technology reduces the need for an external diode, simplifies the circuit, and improves overall efficiency.
  • Power-Save Mode: The TPS61010DGSG4 features a power-save mode for improved efficiency at light loads, thereby extending battery life in portable applications.
  • Package: It is offered in a small, 10-pin MSOP package, which is ideal for space-constrained applications.

Applications:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Peripherals
  • Medical Devices
  • Portable Instruments

The TPS61010DGSG4 is not just a power converter; it's a compact, efficient, and reliable solution that seamlessly integrates into various portable applications to provide a stable power supply. Its performance and versatility make it an excellent choice for designers looking to optimize their power management systems in space and power-sensitive devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess