EN
  • EN
  • DE

SDDJF30200

Part No SDDJF30200
Manufacturer ALPS Electric
Description Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Resistance 100 mΩ
Current Rating 16 A
Depth 15 mm
Electrical Life 10 kcycles
Illumination Type Illuminated
Lead Free Lead Free
Length 30 mm
Max Current Rating 16 A
Max Operating Temperature 55 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -10 °C
Mount Panel
Number of Positions 2
Orientation Straight
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination Quick Connect
Throw Configuration DPST
Voltage Rating (AC) 250 V
Win Source Part Number 1226318-SDDJF30200
Categories Custom Parts
Manufacturer ALPS Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDDJF30200 CAD Model

Description

The ALPS Electric 1226318-SDDJF30200 is a medium-popularity electronic component that is currently facing limited supply and demand status.

  • Manufacturer: ALPS Electric
  • Packaging: Bulk
  • Number of Positions: 2
  • Electrical Life: 10 kcycles
  • Contact Resistance: 100 mΩ
  • Win Source Part Number: 1226318-SDDJF30200
  • RoHS Compliant: Yes
  • Type: Custom Part

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0578 $51.4450
60+ $1.6884 $101.3040
92+ $1.6357 $150.4844
127+ $1.5829 $201.0283
164+ $1.5301 $250.9364
219+ $1.3719 $300.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess