EN
  • EN
  • DE

TPS61015DGSR

Part No TPS61015DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3V 1A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 3V
Nominal Output Voltage (Min/Fixed) 3V
Output Current 1A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 081696-TPS61015DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61015DGSR CAD Model

Description

Product Overview: TPS61015DGSR by Texas Instruments

The TPS61015DGSR is a high-performance, adjustable, and fixed-frequency step-up DC-DC converter designed by the renowned semiconductor company Texas Instruments. This compact and efficient power management integrated circuit is ideal for battery-powered and low-power applications. It is particularly well-suited for systems that require a regulated output voltage from a power source that typically has a lower voltage, such as single-cell, two-cell, or three-cell alkaline, NiCd, NiMH, as well as one-cell Li-Ion or Li-polymer batteries.

Key Features:

  • Voltage Range: The TPS61015DGSR operates from an input voltage range of 0.9V to 6.5V, making it versatile for various low-voltage applications.
  • Adjustable Output: Users can configure the output voltage from 1.8V to a maximum of 3.3V via an external resistor divider, or they can select a fixed output voltage version, depending on their specific needs.
  • High Efficiency: With a typical efficiency of up to 96%, this converter ensures minimal power loss and is suitable for battery life-sensitive applications.
  • Switching Frequency: The device operates at a 600kHz fixed switching frequency, which allows for small external components and helps to minimize the overall solution size.
  • Load Capability: It can deliver up to 50mA at a 3.3V output with a 1.8V input, and up to 250mA at a 3.3V output with a 3V input, making it capable of driving a wide range of loads.

Applications:

The TPS61015DGSR is suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals
  • Audio and video devices
  • Medical and healthcare equipment
  • Smart meters and energy harvesting systems

Package and Quality:

Encapsulated in an MSOP-10 (DGSR) package, the TPS61015DGSR is designed to occupy minimal board space, which is crucial for space-constrained designs. Texas Instruments is known for its commitment to high-quality products, and this converter is no exception. It offers thermal shutdown and over-current protection to ensure the longevity and reliability of both the IC and the application it is used in.

With its robust feature set and flexible design options, the TPS61015DGSR from Texas Instruments is a go-to choice for designers looking to enhance the performance of their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1319 $51.1656
58+ $1.7493 $101.4594
89+ $1.6946 $150.8194
122+ $1.6400 $200.0800
158+ $1.5853 $250.4774
212+ $1.4213 $301.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess