EN
  • EN
  • DE

TPS61022RWUR

Part No TPS61022RWUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS61022
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS61022RWURDKR, 296-TPS61022RWURCT, 296-TPS61022RWURTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844842-TPS61022RWUR
Ultra Librarian 3D Model Ultra Librarian TPS61022RWUR CAD Model

Description

Product Overview: TPS61022RWUR by Texas Instruments

The TPS61022RWUR from Texas Instruments is a state-of-the-art boost converter integrated circuit designed for applications requiring high efficiency and compact design. This device is part of TI's extensive family of power management ICs, catering to the growing demand for energy-efficient solutions in modern electronics.

Key Features

  • Wide Input Voltage Range: The TPS61022RWUR operates with an input voltage as low as 0.5V and can support up to 5.5V, making it versatile for multiple power sources including single-cell batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 12V to suit a variety of applications, ensuring compatibility with different components and systems.
  • High Efficiency: With a 4A switch current limit, the device provides efficient power conversion, which is critical for battery-powered devices to maximize battery life.
  • Power Save Mode: It features a power save mode that improves efficiency at light loads, further extending the battery life of portable devices.
  • Small Footprint: The TPS61022RWUR comes in a compact WQFN-16 package, ideal for space-constrained applications.

Applications

The versatile nature of the TPS61022RWUR makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Handheld medical equipment
  • Smart meters and IoT devices
  • Energy harvesting systems
  • LED lighting drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS61022RWUR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance in a wide range of environmental conditions.

With its advanced features and reliable performance, the TPS61022RWUR from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and battery life of their portable and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4358 $50.2530
85+ $1.1781 $100.1385
135+ $1.1413 $154.0755
185+ $1.1045 $204.3325
235+ $1.0677 $250.9095
315+ $0.9572 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess