EN
  • EN
  • DE

QTLP651CYAGTR

Part No QTLP651CYAGTR
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1210
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755814-QTLP651CYAGTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP651CYAGTR CAD Model

Description

Product Overview: QTLP651CYAGTR by ON Semiconductor

The QTLP651CYAGTR is a high-performance LED (Light Emitting Diode) component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This LED is designed for a wide range of applications, offering a compact and versatile solution for lighting requirements. The QTLP651CYAGTR is particularly well-suited for status indication, backlighting, message displays, and various other electronic devices that require high-intensity light output in a small form factor.

Featuring a yellow-green emission, the QTLP651CYAGTR provides a vibrant and clear visual indication that is easily perceptible to the human eye. This color output is not only aesthetically pleasing but also highly functional for signaling and safety applications. The LED comes in a miniature package, which makes it ideal for space-constrained applications where a small footprint is essential without compromising on luminous intensity.

The QTLP651CYAGTR is designed with ON Semiconductor's cutting-edge technology, ensuring high reliability and consistent performance. It is characterized by its low power consumption, which makes it an energy-efficient choice for designers looking to create eco-friendly products. Additionally, its long operational life reduces the need for frequent replacements, thereby minimizing maintenance costs and waste.

This LED component is supplied in a tape and reel format (TR), which facilitates efficient pick-and-place assembly processes, making it a convenient choice for high-volume manufacturing. The surface-mount design of the QTLP651CYAGTR allows for direct mounting onto printed circuit boards (PCBs), streamlining the production process and ensuring a secure and stable connection.

In summary, the QTLP651CYAGTR from ON Semiconductor is a versatile and efficient LED solution that offers high brightness, low energy consumption, and a small package size. Its yellow-green emission is perfect for various applications that require clear visibility and attention-grabbing illumination. With its easy integration and reliable performance, the QTLP651CYAGTR is an excellent choice for manufacturers and designers looking to incorporate high-quality lighting components into their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $24.7389
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess