EN
  • EN
  • DE

TPS61030RSA

Part No TPS61030RSA
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 96% EFFICIENT SYNCHRONOUS BOOST CONVERTER WITH 4A SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272747-TPS61030RSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61030RSA CAD Model

Description

Product Overview: TPS61030RSA from Texas Instruments

The TPS61030RSA, manufactured by Texas Instruments, is a high-frequency, high-efficiency boost converter integrated circuit (IC) designed for a wide array of portable applications. This versatile power management component is adept at stepping up low-voltage inputs to a higher output voltage, making it an ideal choice for battery-powered devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • Input Voltage Range: The TPS61030RSA operates on an input voltage from 1.8V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion or Li-polymer batteries, as well as multiple-cell battery configurations.
  • Adjustable Output Voltage: Its output voltage can be set from 2.5V to 6.0V via an external resistor divider, providing flexibility for different design requirements.
  • High Efficiency: With up to 96% efficiency, this IC ensures minimal energy loss during voltage conversion, extending battery life in portable devices.
  • Switching Frequency: The TPS61030RSA features a fixed 1MHz switching frequency, which allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and board space.
  • Protection Features: The device includes under-voltage lockout, over-temperature protection, and a 2ms internal soft start to limit inrush current during startup.

Applications

The TPS61030RSA is suitable for a wide range of applications due to its versatile nature. It is commonly used in:

  • Portable Media Players
  • Handheld Devices
  • Wireless Communications
  • Power Banks

Quality and Reliability

As with all Texas Instruments products, the TPS61030RSA is designed to meet the highest standards of quality and reliability. It is available in a small 16-pin QFN package, providing a compact solution for space-constrained applications. With Texas Instruments' commitment to continuous innovation and improvement, the TPS61030RSA is a reliable choice for designers seeking to enhance the performance and efficiency of their portable power designs.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8838 $56.5140
65+ $1.5457 $100.4705
105+ $1.4974 $157.2270
140+ $1.4491 $202.8740
180+ $1.4008 $252.1440
240+ $1.2559 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess