EN
  • EN
  • DE

TPS61031PWPR

Part No TPS61031PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.3V 3.6A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3.6A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 034233-TPS61031PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61031PWPR CAD Model

Description

Overview of Texas Instruments TPS61031PWPR

The TPS61031PWPR is a high-frequency, boost converter integrated circuit (IC) from Texas Instruments, designed for applications requiring efficient voltage step-up conversion. This device is particularly suited for portable electronics where extended battery life is essential, such as smartphones, digital cameras, and other handheld devices.

Key Features

  • Adjustable Output Voltage: The TPS61031PWPR allows users to set the desired output voltage from 1.8V to 5.5V via external resistors, making it highly versatile for different design needs.
  • High Efficiency: With a switch efficiency of up to 96%, this boost converter ensures minimal power loss during operation, which is crucial for battery-powered applications.
  • High Switching Frequency: Operating at a 1.2MHz fixed switching frequency, the TPS61031PWPR enables the use of small, low-profile inductors and capacitors, reducing the overall solution size.
  • Power Save Mode: To increase efficiency at light loads, the IC automatically enters a power save mode, reducing the switching frequency and maintaining high efficiency across a wide load range.
  • Thermal Shutdown Protection: The device includes an over-temperature protection feature that shuts down the IC to prevent damage when excessive heat is detected.

Applications

The TPS61031PWPR is ideal for various applications that require efficient power management. Its ability to provide a stable, adjustable output voltage makes it a perfect fit for:

  • Portable and battery-powered devices
  • Handheld medical equipment
  • Wireless communication devices
  • Personal digital assistants (PDAs)
  • GPS receivers

Package and Quality

The TPS61031PWPR is available in a 16-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. Texas Instruments ensures high manufacturing standards, and the device is RoHS compliant, meeting environmental regulations for hazardous substances.

In summary, the TPS61031PWPR from Texas Instruments is a high-performance, adjustable output voltage boost converter that offers high efficiency, a compact form factor, and essential protective features, making it an excellent choice for designers looking to optimize power in their portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4282 $54.2820
23+ $4.4539 $102.4397
35+ $4.3147 $151.0145
48+ $4.1755 $200.4240
62+ $4.0363 $250.2506
83+ $3.6188 $300.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess