EN
  • EN
  • DE

TPS61043DRB

Part No TPS61043DRB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CONSTANT CURRENT LED DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272750-TPS61043DRB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61043DRB CAD Model

Description

Product Overview: TPS61043DRB by Texas Instruments

The TPS61043DRB is a high-frequency, high-efficiency DC-DC boost converter integrated circuit (IC) designed and manufactured by Texas Instruments. This versatile component is specifically tailored for applications requiring a compact power solution to generate a higher voltage from a lower voltage supply. It is particularly suitable for portable devices, as it can efficiently convert power from single-cell batteries to the voltages required for driving white LEDs, OLED displays, and other similar applications.

Key Features:

  • Adjustable Output Voltage: The TPS61043DRB allows users to set the output voltage up to 28V via external resistors, making it adaptable for various applications.
  • High Efficiency: With a typical efficiency of up to 90%, this boost converter ensures minimal energy loss during voltage conversion, making it ideal for battery-powered devices.
  • Low Quiescent Current: It boasts a low quiescent current of 28µA, which is particularly beneficial for extending battery life in portable devices.
  • Integrated Power Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces the external component count, contributing to a more compact solution.
  • High Switching Frequency: Operating at a switching frequency of 1.2MHz, the TPS61043DRB allows for the use of small, low-profile inductors and capacitors, reducing the overall solution size.

Applications:

  • White LED backlighting for small LCD displays
  • OLED display power supply
  • Portable battery-powered equipment
  • Photo flash power supply

The TPS61043DRB comes in a compact 8-pin VSON (DRB) package that is optimized for thermal performance and space-constrained applications. Its built-in safety features include over-temperature protection and overvoltage protection, ensuring reliable operation under various conditions. Furthermore, the device supports PWM dimming, which is useful for controlling the brightness of LEDs in backlighting applications.

Overall, the TPS61043DRB from Texas Instruments is an excellent choice for designers looking to implement an efficient, high-performance boost converter in their next project, especially where space and power efficiency are critical.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6680 $50.1000
160+ $0.6258 $100.1280
250+ $0.6046 $151.1500
360+ $0.5624 $202.4640
465+ $0.5412 $251.6580
580+ $0.5201 $301.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess