EN
  • EN
  • DE
  • IT

TPS61061YZFR

Part No TPS61061YZFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 6V
Output Voltage 18.5V
Channel Output Current 400mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DSBGA
Win Source Part Number 055685-TPS61061YZFR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS61061YZFR CAD Model

Description

The TPS61061YZFR is a high-performance, adjustable-frequency, synchronous boost converter from the renowned semiconductor manufacturer, Texas Instruments. This compact integrated circuit is designed to efficiently step up voltage from a lower voltage source, making it ideal for battery-powered applications where extended runtime is crucial. The TPS61061YZFR is particularly well-suited for portable electronics, such as smartphones, tablets, and personal media players, as well as for powering OLED displays and LED lighting solutions.

Key Features

  • Adjustable Output Voltage: The TPS61061YZFR allows for a wide range of output voltages, which can be precisely adjusted to meet the specific needs of the application.
  • High Efficiency: With its synchronous rectification and low quiescent current, this boost converter operates with high efficiency, minimizing power loss and maximizing battery life.
  • Small Footprint: The device comes in a compact package, making it suitable for space-constrained applications.
  • Integrated Power Switch: The inclusion of an internal power switch simplifies design and reduces external component count.
  • Protection Features: The TPS61061YZFR is equipped with over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage due to abnormal operating conditions.

Applications

  • Portable and Battery-Powered Devices
  • OLED Display Power Supplies
  • LED Lighting and Backlighting
  • Energy Harvesting Systems

The TPS61061YZFR is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. Its versatility, efficiency, and robust feature set make it an excellent choice for designers looking to optimize power in their next-generation electronic products. For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $0.2743
Allegro MicroSystems, LLC
Need more? Email Us
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $5.2676
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.8318

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0210 $56.1550
135+ $0.8378 $113.1030
210+ $0.8117 $170.4570
290+ $0.7855 $227.7950
370+ $0.7592 $280.9040
495+ $0.6807 $336.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess