EN
  • EN
  • DE
  • IT

TPS61087QDRCRQ1

Part No TPS61087QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3.2A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-VSON (3x3)
Family Name TPS61087
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36815-1-ND, -296-36815-1, TPS61087QDRCRQ1-ND, 296-36815-1, 296-36815-2, 296-36815-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900848-TPS61087QDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61087QDRCRQ1 CAD Model

Description

Product Overview: TPS61087QDRCRQ1 from Texas Instruments

The TPS61087QDRCRQ1 is a high-performance, fully integrated synchronous boost converter that belongs to the expansive portfolio of power management solutions from Texas Instruments. Designed to meet the rigorous demands of automotive and industrial applications, this device offers an optimal solution for systems requiring a step-up voltage conversion.

Key Features

  • High Efficiency: The device boasts a synchronous switching mode that leads to high power conversion efficiency, making it suitable for battery-powered applications where energy conservation is critical.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.8V to 12V, enabling it to support a variety of power sources including single-cell Li-Ion batteries and multi-cell battery configurations.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 20V, allowing for versatility in powering different loads.
  • High Output Current: It can deliver a high output current, making it ideal for applications requiring significant power such as infotainment systems and advanced driver assistance systems (ADAS).
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect against overheating, enhancing its reliability and longevity in harsh environments.
  • Overvoltage Protection: Integrated overvoltage protection ensures that the output voltage does not exceed the set threshold, safeguarding connected components.

Applications

With its robust design and versatile features, the TPS61087QDRCRQ1 is well-suited for a range of applications, including:

  • Automotive Infotainment Systems
  • Automotive Camera Modules
  • Portable Electronics
  • Power Banks
  • Industrial and Medical Equipment

Quality and Reliability

The TPS61087QDRCRQ1 is designed to meet the stringent quality standards of the automotive industry. It is AEC-Q100 qualified, ensuring reliable performance in the challenging conditions encountered in automotive applications. The device's robustness and high-quality construction make it a preferred choice for engineers looking to incorporate a dependable power solution in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.2370
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.3123
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.3878

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1919 $53.6355
105+ $0.9780 $102.6900
160+ $0.9474 $151.5840
220+ $0.9169 $201.7180
285+ $0.8863 $252.5955
380+ $0.7946 $301.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess