EN
  • EN
  • DE

TPS610982DSER

Part No TPS610982DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON / TPS61098x Ultra-Low Quiescent Current Synchronous Boost with Integrated LDO/Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Voltage/Current - Output 1 3.3V, 350mA
Voltage/Current - Output 2 2.8V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801906-TPS610982DSER
Ultra Librarian 3D Model Ultra Librarian TPS610982DSER CAD Model

Description

Texas Instruments TPS610982DSER Converter

The Texas Instruments TPS610982DSER is a highly integrated, synchronous boost converter that is designed to provide efficient power management for a wide range of applications. This compact device is notable for its ability to deliver a stable output voltage from a lower voltage input, making it an ideal solution for portable electronics that require a consistent power supply even as the battery voltage declines.

Key Features

  • Wide Input Voltage Range: The TPS610982DSER operates with an input voltage range from 0.5V to 5.5V, accommodating a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can configure the output voltage from 1.8V to 5.5V to match the needs of the target application, providing great flexibility in design.
  • High Efficiency: With synchronous rectification and a 1MHz fixed switching frequency, this converter maximizes efficiency, which is crucial for battery-operated devices.
  • Low Quiescent Current: The device's low quiescent current helps to prolong battery life by minimizing the power drain when in standby mode.
  • Protection Features: It includes over-temperature and over-current protection, ensuring reliable operation and safeguarding the device and the application against potential damage.

Applications

The versatility of the TPS610982DSER makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wearable electronics
  • Wireless power supplies
  • Energy harvesting
  • Smart meters and IoT devices

Package and Availability

The TPS610982DSER comes in a compact WSON package, which is optimal for space-constrained applications. Its small footprint allows for integration into a range of devices without significantly impacting the overall size. Texas Instruments provides support with comprehensive datasheets, design resources, and technical assistance to facilitate the integration of this converter into your projects.

For those looking to enhance the performance and efficiency of their power-sensitive applications, the TPS610982DSER by Texas Instruments stands out as a robust and reliable choice.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1808 $53.1360
105+ $0.9688 $101.7240
160+ $0.9386 $150.1760
225+ $0.9083 $204.3675
285+ $0.8780 $250.2300
385+ $0.7872 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess