EN
  • EN
  • DE

TPS610987DSET

Part No TPS610987DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON  /  PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Package Tape & Reel
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Voltage/Current - Output 1 4.3V, 350mA
Voltage/Current - Output 2 2.2V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 0.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS610987
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS610987DSET,TEXTISTPS610987DSET,TPS610987DSET-ND,296-51999-6,296-51999-2,296-51999-1
Standard Package 250
Win Source Part Number 1100996-TPS610987DSET
Ultra Librarian 3D Model Ultra Librarian TPS610987DSET CAD Model

Description

The TPS610987DSET from Texas Instruments is a versatile, high-efficiency, synchronous boost converter belonging to a family of integrated circuits designed to provide a reliable power solution for devices requiring elevated voltage from a lower voltage source. This compact and highly efficient component is ideal for battery-powered applications where extending the battery life is of paramount importance.

Key Features

  • Wide Input Voltage Range: The TPS610987DSET operates with an input voltage range from 0.7V to 5.5V, making it suitable for a variety of low-power sources including single-cell batteries.
  • Adjustable Output Voltage: Users can configure the output voltage from 1.8V to 12V to meet the requirements of the target application, ensuring versatility across multiple platforms.
  • High Efficiency: With a synchronous rectification design, it achieves high efficiency across a wide load current range, which is crucial for battery-operated devices.
  • Low Quiescent Current: The device features a low quiescent current that significantly reduces the standby power consumption, thereby preserving battery life when the load is light or disconnected.
  • Power Save Mode: The TPS610987DSET includes a power save mode that maintains high efficiency during light load conditions.
  • Integrated Power Switches: The inclusion of integrated power MOSFET switches minimizes external component count and reduces the overall solution footprint.
  • Protection Features: Built-in over-temperature and over-current protection enhance the safety and reliability of the power supply circuit.
  • Package: The device is offered in a small, 6-pin WSON package, which is ideal for space-constrained applications.

Applications

The TPS610987DSET is designed for a broad range of applications, including but not limited to:

  • Portable and wearable devices
  • Smartphones and tablets
  • Wireless headsets and earbuds
  • Medical devices such as glucose meters
  • Energy harvesting and solar-powered systems

With its advanced features and robust design, the TPS610987DSET from Texas Instruments is a powerful solution for designers looking to maximize the performance of their power-sensitive applications while minimizing the solution size.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,120 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess