EN
  • EN
  • DE

TPS610992YFFR

Part No TPS610992YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 2.5V 800MA 6DSBGA / Synchronous Boost Converter with Ultra-Low Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 800mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805618-TPS610992YFFR
Ultra Librarian 3D Model Ultra Librarian TPS610992YFFR CAD Model

Description

Product Overview: TPS610992YFFR by Texas Instruments

The TPS610992YFFR is a high-performance, synchronous boost converter from Texas Instruments, designed for battery-powered and low-power applications. This advanced power solution is tailored to provide a stable and efficient voltage supply, ensuring optimal performance for devices that require a regulated output from a lower voltage source.

With an input voltage range of 0.7V to 5.5V, the TPS610992YFFR is versatile and can operate from a variety of power sources, including single-cell batteries such as Li-Ion, Li-polymer, and alkaline cells. This makes it an ideal choice for portable electronics, such as wearables, wireless headphones, and IoT devices that demand compact and efficient power management solutions.

The converter integrates a synchronous rectifier to enhance efficiency, which is particularly beneficial during light-load conditions. This feature allows the TPS610992YFFR to maintain a high level of efficiency across a wide range of loads, thus prolonging battery life in portable applications.

Its fixed-frequency pulse width modulation (PWM) control scheme minimizes ripple and ensures low noise operation, which is critical for sensitive RF and audio applications. Additionally, the device includes a Power Save Mode that reduces quiescent current and maximizes efficiency at light loads.

The TPS610992YFFR is designed with protection features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and reliability of the end application. The device is available in a compact 6-pin wafer chip scale package (WCSP), allowing for a small footprint on the PCB and making it a space-saving solution for modern electronic designs.

In summary, the TPS610992YFFR from Texas Instruments is a robust and efficient boost converter that provides a compact, reliable, and high-performance power management solution for a wide range of low-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9278 $57.8340
65+ $1.5818 $102.8170
100+ $1.5324 $153.2400
135+ $1.4829 $200.1915
175+ $1.4335 $250.8625
235+ $1.2852 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,974 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess