The LP38693MP-2.5 is a high-performance, low-dropout regulator (LDO) from the reputable semiconductor manufacturer Texas Instruments. This efficient voltage regulator is designed to deliver a fixed output of 2.5 volts with an input voltage range from 2.7V to 10V, making it a versatile choice for a wide array of electronic applications.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy.
- Dropout Voltage: Ultra-low dropout performance, which is ideal for battery-operated devices.
- Output Current: Capable of supplying up to 500 mA of output current, suitable for a range of applications.
- Thermal Protection: Integrated thermal shutdown and protection features ensure device safety under extreme operating conditions.
- Stability: Stable with low-ESR ceramic capacitors, reducing the size and cost of the overall system design.
- Package: Available in a small SOT-223 package, perfect for space-constrained applications.
Applications
The LP38693MP-2.5 LDO is applicable in various sectors including consumer electronics, automotive, and industrial control systems. It is particularly well-suited for portable devices, where power efficiency is critical, such as:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN and GPS devices
- Handheld instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LP38693MP-2.5 is no exception. This product is built with the highest standards to ensure reliable performance and longevity in the field. Each unit undergoes rigorous testing and quality control measures to maintain Texas Instruments' reputation for producing dependable and durable electronic components.
Conclusion
For designers and engineers looking for a reliable and efficient power management solution, the LP38693MP-2.5 from Texas Instruments offers a compelling option. With its low dropout voltage, stable operation with ceramic capacitors, and integrated safety features, this LDO regulator provides a high-quality, cost-effective solution for a multitude of electronic applications.